Search
Filters

MLG0603P3N6CT000

Part No : MLG0603P3N6CT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 3.6NH 400MA 200 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 720,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Non-Magnetic
Inductance 3.6nH
Tolerance ±0.2nH
Current Rating 400mA
DC Resistance (DCR) 200 mOhm Max
Q @ Freq 14 @ 500MHz
Frequency - Self Resonant 6.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 500MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 1077788-MLG0603P3N6CT000
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
The MLG0603P3N6CT000 is a Non-Magnetic Multilayer inductor, produced by TDK Corporation, assembled in the 0201 (0603 Metric) Reel - TR package. At the 500MHz specified test frequency, it supports a maximum DC resistance of 200 mOhm Max. It is ideal for driving 400mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 3.6nH inductance and ±0.2nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Non-Magnetic
Inductance 3.6nH
Tolerance ±0.2nH
Current Rating 400mA
DC Resistance (DCR) 200 mOhm Max
Q @ Freq 14 @ 500MHz
Frequency - Self Resonant 6.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 500MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 1077788-MLG0603P3N6CT000
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLG0603P3N6CT000
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
MLG0603P3N6CT000 Price

MLG0603P3N6CT000 Datasheet
MLG0603P3N6CT000 Application

MLG0603P3N6CT000 Replacement
MLG0603P3N6CT000 Pdf

MLG0603P3N6CT000 Pinout
MLG0603P3N6CT000 Image

MLG0603P3N6CT000 Picture
MLG0603P3N6CT000 In Stock

MLG0603P3N6CT000 Distributor
MLG0603P3N6CT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC DGTL MEDIA PROCESSR 1031FCBGA
26
IC REG LDO 2.5V 0.25A SOT223-6
12
VOLTAGE DETECTOR WITH OUTPUT DELAY
141
IC AMP STEREO AUD 135ME MICRO-10
10042
DUAL-BAND RF SYNTHESIZER WITH INTEGRATED VCOS FOR GSM AND GPRS WIRELESS COMMUNICATIONS
2
IC REG MULT CONFIG INV 5V D2PAK
252
IC DRVR LATCH 8BIT SER IN 18DIP
1
FILTER LOWPASS 2.4GHZ W-LAN 0603
6257

Top Sellers