MLP2016SR47MT0S1

Part No :
MLP2016SR47MT0S1
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 470NH 1.6A 50 MOHM SMD
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
Unit Price
Ext. Price
30+
$1.9040
$57.120
65+
$1.5860
$103.090
100+
$1.5400
$154.000
135+
$1.4940
$201.690
175+
$1.4490
$253.575
230+
$1.3120
$301.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 12,000 pieces
MOQ: 30 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 470nH
Tolerance ±20%
Current Rating 1.6A
DC Resistance (DCR) 65 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 2MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1077849-MLP2016SR47MT0S1
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Balance
The MLP2016SR47MT0S1 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0806 (2016 Metric) Reel - TR package. At the 2MHz specified test frequency, it supports a maximum DC resistance of 65 mOhm Max. It is ideal for driving 1.6A current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 470nH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 470nH
Tolerance ±20%
Current Rating 1.6A
DC Resistance (DCR) 65 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 2MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1077849-MLP2016SR47MT0S1
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLP2016SR47MT0S1
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
MLP2016SR47MT0S1 Price

MLP2016SR47MT0S1 Datasheet
MLP2016SR47MT0S1 Application

MLP2016SR47MT0S1 Replacement
MLP2016SR47MT0S1 Pdf

MLP2016SR47MT0S1 Pinout
MLP2016SR47MT0S1 Image

MLP2016SR47MT0S1 Picture
MLP2016SR47MT0S1 In Stock

MLP2016SR47MT0S1 Distributor
MLP2016SR47MT0S1 Fixed Inductors

Image
Mfr.Part No
Description
Stock
256Kx16 bit Low Power and Low Voltage CMOS Static RAM
121
RES SMD 27 OHM 1% 1/16W 0402
2330
IC SMPS CONTROLLER 16SOIC
600
MOSFET N-CH 30V 45A LFPAK
274
IC OPAMP GP 510KHZ RRO SOT23-5
2000
IC ADC 16BIT SIG-DELTA TSOT23-8
204

Top Sellers