Search
Filters

MM3Z12VC

DIODE ZENER 12V 200MW SOD323F
rohs
Availability: 8,062,780 In Stock
The MM3Z12VC,manufactured by Fairchild/ON Semiconductor, is available in a SOD-323F Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 12V zener voltage, ±5% tolerance, 1V @ 10mA forward voltage, 900nA @ 8V reverse leakage current, 23 Ohm maximum ZZT,up to 200mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 23 Ohm
Current - Reverse Leakage @ Vr 900nA @ 8V
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323F
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1077907-MM3Z12VC
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 23 Ohm
Current - Reverse Leakage @ Vr 900nA @ 8V
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323F
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1077907-MM3Z12VC
MM3Z12VC Price

MM3Z12VC Datasheet
MM3Z12VC Application

MM3Z12VC Replacement
MM3Z12VC Pdf

MM3Z12VC Pinout
MM3Z12VC Image

MM3Z12VC Picture
MM3Z12VC In Stock

MM3Z12VC Distributor
MM3Z12VC Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
BRIDGE RECT 1PH 200V 500MA MBS
3632
IC REG LDO 2.1V 0.15A 4TMLF
22715
Wideband RF LDMOS Integrated Power Amplifier 40 W, 1800 – 2000 MHz
147
IC MCU 32BIT 64KB FLASH 32QFN
300
128K x 16 HIGH-SPEED CMOS STATIC RAM WITH 3.3V SUPPLY
621
IC FIXED-POINT DSP 288-FCBGA
960