Search
Filters

MPSA27RLRA

Part No :
MPSA27RLRA
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN DARL 60V 0.5A TO92
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Transistor Polarity NPN - Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max) 500nA
Typical Gain (hFE) (Min) 10000 @ 100mA, 5V
Maximum Power Dissipation 625mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1079542-MPSA27RLRA
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
The MPSA27RLRA from ON Semiconductor is NPN - Darlington Transistors(BJT) - Single device , available on TO-92-3 Cut Reel, with 10000 @ 100mA, 5V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 1.5V @ 100μA, 100mA, 500mA and 625mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Transistor Polarity NPN - Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max) 500nA
Typical Gain (hFE) (Min) 10000 @ 100mA, 5V
Maximum Power Dissipation 625mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1079542-MPSA27RLRA
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MPSA27RLRA
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
MPSA27RLRA Price

MPSA27RLRA Datasheet
MPSA27RLRA Application

MPSA27RLRA Replacement
MPSA27RLRA Pdf

MPSA27RLRA Pinout
MPSA27RLRA Image

MPSA27RLRA Picture
MPSA27RLRA In Stock

MPSA27RLRA Distributor
MPSA27RLRA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC CTLR PWM DUAL BUCK PWR 20-DFN
2510
Active Energy Metering IC with Serial Interface
245
DS3245 Quad MOS Clock Driver
88
DIP SWITCH
87
IC POT DGTL QUAD 10K I2C 20TSSOP
90
TRANS PNP 140V 4A SOT223
1413
MOSFET N-CH 30V 88A TO-263
1199
CAP FILM 4700PF 10% 1.25KVDC RAD
2250
FERRITE CORE 100 OHM HINGED 9MM
312

Top Sellers