Search
Filters

NRS8040T2R0NJGJ

Part No :
NRS8040T2R0NJGJ
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 2UH 6.3A 11.7 MOHM SMD
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
230+
€0.1950
€44.829
525+
€0.1700
€89.245
815+
€0.1650
€134.190
1,115+
€0.1600
€178.623
1,440+
€0.1550
€222.998
1,900+
€0.1410
€267.178
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 178,880 pieces
MOQ: 230 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 2μH
Tolerance ±30%
Current Rating 6.3A
Current - Saturation 8.1A
DC Resistance (DCR) 11.7 mOhm Max
Frequency - Self Resonant 50MHz
Temperature Range - Operating -25°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.157" (4.00mm)
Win Source Part Number 1083530-NRS8040T2R0NJGJ
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
Quantity per package 1k pcs
The NRS8040T2R0NJGJ is a Ferrite Wirewound inductor, produced by Taiyo Yuden, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 11.7 mOhm Max. It is ideal for driving 6.3A current, with the ideal operating temperature of parts ranges from -25°C to 125°C. 2μH inductance and ±30% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 2μH
Tolerance ±30%
Current Rating 6.3A
Current - Saturation 8.1A
DC Resistance (DCR) 11.7 mOhm Max
Frequency - Self Resonant 50MHz
Temperature Range - Operating -25°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.157" (4.00mm)
Win Source Part Number 1083530-NRS8040T2R0NJGJ
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NRS8040T2R0NJGJ
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
NRS8040T2R0NJGJ Price

NRS8040T2R0NJGJ Datasheet
NRS8040T2R0NJGJ Application

NRS8040T2R0NJGJ Replacement
NRS8040T2R0NJGJ Pdf

NRS8040T2R0NJGJ Pinout
NRS8040T2R0NJGJ Image

NRS8040T2R0NJGJ Picture
NRS8040T2R0NJGJ In Stock

NRS8040T2R0NJGJ Distributor
NRS8040T2R0NJGJ Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC INST AMP 3 CIRCUIT 16LFCSP / Precision Instrumentation Amplifier with Signal Processing Amplifiers
1
OptiMOS™3 Power-Transistor
974
1.6X0.8mm PHOTOTRANSISTOR
200
Diode Zener Single 5.1V 6% 150mW 2-Pin SMini2-F1 / DIODE ZENER 5.1V 150MW SMINI2
3975
OUTPUT RAIL-TO-RAIL VERY-LOW-NOISE OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
50

Top Sellers