Search
Filters

NTGD3148NT1G

MOSFET 2N-CH 20V 3A 6TSOP
Manufacturer: ON Semiconductor
rohs
Availability: 30,000 In Stock
NTGD3148NT1G, produced by ON Semiconductor, is a transistor in 6-TSOP SMD (SMT) package. The features include 20V drain-source breakdown voltage, 3A continuous drain current at 25°C ,1.5V @ 250μA gate-source threshold voltage. NTGD3148NT1G is used in the -50°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3A
Maximum Rds On at Id,Vgs 70 mOhm @ 3.5A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 3.8nC @ 4.5V
Max Input Capacitance 300pF @ 10V
Maximum Power Dissipation 900mW
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1083879-NTGD3148NT1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3A
Maximum Rds On at Id,Vgs 70 mOhm @ 3.5A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 3.8nC @ 4.5V
Max Input Capacitance 300pF @ 10V
Maximum Power Dissipation 900mW
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1083879-NTGD3148NT1G
NTGD3148NT1G Price

NTGD3148NT1G Datasheet
NTGD3148NT1G Application

NTGD3148NT1G Replacement
NTGD3148NT1G Pdf

NTGD3148NT1G Pinout
NTGD3148NT1G Image

NTGD3148NT1G Picture
NTGD3148NT1G In Stock

NTGD3148NT1G Distributor
NTGD3148NT1G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LOW VF SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER(VOLTAGE - 20 to 40 Volts CURRENT - 1.0 Ampere)
24000
IC REG BCK BST ADJ DL SYNC 10DFN
8940
IC VOLT DETECTOR 2.3V SOT23-5
3321
IC GATE OR 4CH 2-INP 14TSSOP
1528
MOSFET N-CH 25V 90A TO252-3-11
350