Search
Filters

NVR1P02T1G

Part No : NVR1P02T1G
Manufacturer : ON Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 20V 1A SOT-23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 99,543 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 2.5nC @ 5V
Max Input Capacitance 165pF @ 5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 400mW (Ta)
Maximum Rds On at Id,Vgs 180 mOhm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1084142-NVR1P02T1G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
NVR1P02T1G, produced by ON Semiconductor, is a P-Channel MOSFET transistor in SOT-23-3 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 1A (Ta) continuous drain current at 25°C ,2.3V @ 250μA gate-source threshold voltage. NVR1P02T1G is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 2.5nC @ 5V
Max Input Capacitance 165pF @ 5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 400mW (Ta)
Maximum Rds On at Id,Vgs 180 mOhm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1084142-NVR1P02T1G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NVR1P02T1G
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
NVR1P02T1G Price

NVR1P02T1G Datasheet
NVR1P02T1G Application

NVR1P02T1G Replacement
NVR1P02T1G Pdf

NVR1P02T1G Pinout
NVR1P02T1G Image

NVR1P02T1G Picture
NVR1P02T1G In Stock

NVR1P02T1G Distributor
NVR1P02T1G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC CPLD 288MC 6NS 144TQFP
7
IC GATE OR 1CH 2-INP USV
91985
Universal High Brightness LED Driver
151
FIXED-POINT DIGITAL SIGNAL PROCESSOR
11
CAP TANT 6.8UF 16V 10% 1411
340
E-pHEMT MMIC
80
SIMPLE SWITCHER 3A Flyback Regulator | IC REG MULTI CONFG 3.3V TO263-5
336
High-speed leakage protection circuit
50000

Top Sellers