Search
Filters

NZT902

Part No : NZT902
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 90V 3A SOT-223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 24,814 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 90V
Max Vce (sat) 600mV @ 300mA, 3A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 80 @ 1A, 2V
Maximum Power Dissipation 1W
Frequency - Transition 75MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1084284-NZT902
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Quantity per package 4k pcs
The NZT902 from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on SOT-223-4 Reel - TR, with 80 @ 1A, 2V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 90V, 600mV @ 300mA, 3A, 3A and 1W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 90V
Max Vce (sat) 600mV @ 300mA, 3A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 80 @ 1A, 2V
Maximum Power Dissipation 1W
Frequency - Transition 75MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1084284-NZT902
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NZT902
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
NZT902 Price

NZT902 Datasheet
NZT902 Application

NZT902 Replacement
NZT902 Pdf

NZT902 Pinout
NZT902 Image

NZT902 Picture
NZT902 In Stock

NZT902 Distributor
NZT902 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC SLIC 2CH 63DB 44TQFP
7
IC ADC 24BIT HI SPEED 38QFN
7
BOARD DAC LTC2602
20
MOSFET N-CH 500V 28A TO-3PN
60
IC CONVERTER V-F/F-V 14-DIP
91
QUAD VOLTAGE REGULATOR WITH INHIBIT AND RESET
50

Top Sellers