Search
Filters

P4SMA110CA-E3/61

Part No : P4SMA110CA-E3/61
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 94VWM 152VC DO-214AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 94V
Minimum Breakdown Voltage 105V
Max Clamping Voltage 152V
Peak Pulse Current(Ippm) 2A
Power Dissipation - Pd 300W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1085570-P4SMA110CA-E3/61
The P4SMA110CA-E3/61 ,from Vishay, is a 300W Zener diodes, package in a DO-214AC (SMA) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the P4SMA110CA-E3/61 is 94V volts. The minimum breakdown voltage is given for 105V. It can support the clamping voltage and peak pulse current of up to 152V and 2A , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 94V
Minimum Breakdown Voltage 105V
Max Clamping Voltage 152V
Peak Pulse Current(Ippm) 2A
Power Dissipation - Pd 300W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1085570-P4SMA110CA-E3/61
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P4SMA110CA-E3/61
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
P4SMA110CA-E3/61 Price

P4SMA110CA-E3/61 Datasheet
P4SMA110CA-E3/61 Application

P4SMA110CA-E3/61 Replacement
P4SMA110CA-E3/61 Pdf

P4SMA110CA-E3/61 Pinout
P4SMA110CA-E3/61 Image

P4SMA110CA-E3/61 Picture
P4SMA110CA-E3/61 In Stock

P4SMA110CA-E3/61 Distributor
P4SMA110CA-E3/61 TVS - Diodes

Image
Mfr.Part No
Description
Stock
600mA LOW DROPOUT CMOS VOLTAGE REGULATOR WITH ENABLE FUNCTION
3452
Digital transistors (built in resistor)
3530
80C51 8-bit microcontroller family with extended memory
40
High-Performance, Size Saving 150-mA CMOS LDO Regulator
30
TRIMMER 5K OHM 0.15W SMD
200
PNP Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
1500