The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

P6SMB47AT3G

Part No P6SMB47AT3G
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 40.2VWM 64.8VC SMB
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
Pricing & Ordering $0.090 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
350+
$0.1430
$50.050
850+
$0.1180
$100.300
1,320+
$0.1140
$150.480
1,820+
$0.1100
$200.200
2,340+
$0.1070
$250.380
3,125+
$0.0960
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 76,500 pieces
MOQ: 350 pcs
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
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 40.2V
Minimum Breakdown Voltage 44.7V
Max Clamping Voltage 64.8V
Peak Pulse Current(Ippm) 9.3A
Power Dissipation - Pd 600W
Applications Automotive
Capacitance @ Frequency 425pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1085983-P6SMB47AT3G
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Sufficient

Description

The Littelfuse Inc. 1085983-P6SMB47AT3G is a Zener type electronic component that is suitable for automotive applications. It is a surface mount device that has a unidirectional channel. The capacitance of this component is 425pF at 1MHz. The operating temperature range of this device is from -65°C to 150°C (TJ). The stand-off voltage of this component is 40.2V and the minimum breakdown voltage is 44.7V. The maximum clamping voltage is 64.8V and the peak pulse current is 9.3A. The power dissipation is 600W. The popularity of this component is medium and the fake threat in the open market is 75 pct. The supply and demand status is sufficient.