Search
Filters

P6SMB82A-E3/52

Part No :
P6SMB82A-E3/52
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 70.1VWM 113VC SMB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100,750 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 70.1V
Minimum Breakdown Voltage 77.9V
Max Clamping Voltage 113V
Peak Pulse Current(Ippm) 5.3A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1086038-P6SMB82A-E3/52
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Sufficient
The P6SMB82A-E3/52 ,from Vishay, is a 600W Zener diodes, package in a DO-214AA (SMB) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the P6SMB82A-E3/52 is 70.1V volts. The minimum breakdown voltage is given for 77.9V. It can support the clamping voltage and peak pulse current of up to 113V and 5.3A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 70.1V
Minimum Breakdown Voltage 77.9V
Max Clamping Voltage 113V
Peak Pulse Current(Ippm) 5.3A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1086038-P6SMB82A-E3/52
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P6SMB82A-E3/52
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
P6SMB82A-E3/52 Price

P6SMB82A-E3/52 Datasheet
P6SMB82A-E3/52 Application

P6SMB82A-E3/52 Replacement
P6SMB82A-E3/52 Pdf

P6SMB82A-E3/52 Pinout
P6SMB82A-E3/52 Image

P6SMB82A-E3/52 Picture
P6SMB82A-E3/52 In Stock

P6SMB82A-E3/52 Distributor
P6SMB82A-E3/52 TVS - Diodes

Image
Mfr.Part No
Description
Stock
MAGNETIC SWITCH UNIPOLAR RADIAL
2786
MOSFET N-CH 40V 60A TO-220
2000
IC REG LDO 5V 0.1A SOT223
159
FILTER RC(PI) 200 OHM/30PF SMD
2330
CAP CER 1.5PF 50V C0G/NP0 0201 / Cap Ceramic 1.5pF 50V C0G 0.25pF Pad SMD 0201 125°C T/R
TRANS NPN 100V 1A 6TSOP
350

Top Sellers