The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PDTA124ET,215

Part No PDTA124ET,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 250MW TO236AB
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
Pricing & Ordering $0.485 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
90+
$0.5860
$52.740
210+
$0.4810
$101.010
325+
$0.4660
$151.450
445+
$0.4510
$200.695
575+
$0.4360
$250.700
770+
$0.3910
$301.070
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 314,900 pieces
MOQ: 90 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1087176-PDTA124ET,215
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient

Description

The PDTA124ET,215 is a PNP Pre-Biased Transistor from Nexperia USA Inc. It is a TO-236AB (SOT23) package transistor with a maximum current collector of 100mA and a VCEO maximum collector-emitter breakdown voltage of 50V. The transistor has a maximum Vce (sat) of 150mV at 500μA, 10mA and a collector cut-off current (Max) of 1μA. The transistor has a typical gain (hFE) (Min) of 60 @ 5mA, 5V and a maximum power dissipation of 250mW. The transistor has a medium popularity and a fake threat in the open market of 48 pct. The supply and demand status is sufficient.