Search
Filters

PESD5V0L5UV,115

TVS DIODE 5VWM 12VC SOT666
Manufacturer: Nexperia USA Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 78,283 In Stock
The PESD5V0L5UV,115 ,from Nexperia USA Inc., is a 25W Zener diodes, package in a SOT-666 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TA) temperature range. The rate stand-off voltage for the PESD5V0L5UV,115 is 5V (Max) volts. The minimum breakdown voltage is given for 6.4V. It can support the clamping voltage and peak pulse current of up to 12V and 2.5A (8/20μs) , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 12V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Power Dissipation - Pd 25W
Applications General Purpose
Capacitance @ Frequency 16pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-666
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1087590-PESD5V0L5UV,115
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 12V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Power Dissipation - Pd 25W
Applications General Purpose
Capacitance @ Frequency 16pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-666
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1087590-PESD5V0L5UV,115
PESD5V0L5UV,115 Price

PESD5V0L5UV,115 Datasheet
PESD5V0L5UV,115 Application

PESD5V0L5UV,115 Replacement
PESD5V0L5UV,115 Pdf

PESD5V0L5UV,115 Pinout
PESD5V0L5UV,115 Image

PESD5V0L5UV,115 Picture
PESD5V0L5UV,115 In Stock

PESD5V0L5UV,115 Distributor
PESD5V0L5UV,115 TVS - Diodes

Image
Mfr.Part No
Description
Stock
256Kx16 bit Dynamic RAM with EDO Page Mode
2243
600V 1A
4958
TRANS PNP 50V 3A TP-FA
17000
CAP FILM 0.22UF 10% 305VAC RAD
35550
IC MCU 32BIT 256KB FLASH 100LQFP
565
8-Bit Single-Chip Microcontroller
92