Search
Filters

PESD5V0V1BA,115

Part No : PESD5V0V1BA,115
Manufacturer : Nexperia USA Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 5VWM 12.5VC SOD323
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 138,980 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.8V
Max Clamping Voltage 12.5V
Peak Pulse Current(Ippm) 4.8A (8/20μs)
Power Dissipation - Pd 45W
Applications Automotive
Capacitance @ Frequency 11pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1087615-PESD5V0V1BA,115
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Sufficient
The PESD5V0V1BA,115 ,from Nexperia USA Inc., is a 45W Zener diodes, package in a SOD-323 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -55°C to 150°C (TA) temperature range. The rate stand-off voltage for the PESD5V0V1BA,115 is 5V (Max) volts. The minimum breakdown voltage is given for 5.8V. It can support the clamping voltage and peak pulse current of up to 12.5V and 4.8A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.8V
Max Clamping Voltage 12.5V
Peak Pulse Current(Ippm) 4.8A (8/20μs)
Power Dissipation - Pd 45W
Applications Automotive
Capacitance @ Frequency 11pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1087615-PESD5V0V1BA,115
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PESD5V0V1BA,115
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
PESD5V0V1BA,115 Price

PESD5V0V1BA,115 Datasheet
PESD5V0V1BA,115 Application

PESD5V0V1BA,115 Replacement
PESD5V0V1BA,115 Pdf

PESD5V0V1BA,115 Pinout
PESD5V0V1BA,115 Image

PESD5V0V1BA,115 Picture
PESD5V0V1BA,115 In Stock

PESD5V0V1BA,115 Distributor
PESD5V0V1BA,115 TVS - Diodes

Image
Mfr.Part No
Description
Stock
Remote 16-bit I/O expander for I2C-bus
47
10.0 AMP Surface Mount Schottky Barrier Rectifiers
10
OPTOISO 5KV 1CH GATE DRIVER 6SO
160
IC 2.55V P-P 20% SOT23-3
295

Top Sellers