Search
Filters

PKM13EPYH4000-A0

AUDIO PIEZO TRANSDUCER 30V TH
rohs
Availability: 6,232 In Stock
The PKM13EPYH4000-A0 is defined as Alarms, Buzzers, and Sirens ,included in Audio Products group. The designer and manufactured of PKM13EPYH4000-A0 is Murata Electronics North America. It is available in WIN SOURCE PHI warehouse. The storage code of PKM13EPYH4000-A0 is 505780. More detailed data for PKM13EPYH4000-A0, feel free to contact us.
Products specifications
Categories Audio Products
Manufacturer Murata Electronics North America
Packaging Bulk
Status Active
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage Rating 1.5V
Voltage Range 30V (Max)
Frequency 4kHz
Technology Piezo
Operating Mode Ringer
Sound Pressure Level (SPL) 70dB @ 1.5V, 10cm
Port Location Top
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Termination PC Pins
Height - Seated (Max) 0.291" (7.40mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1089313-PKM13EPYH4000-A0
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Audio Products
Manufacturer Murata Electronics North America
Packaging Bulk
Status Active
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage Rating 1.5V
Voltage Range 30V (Max)
Frequency 4kHz
Technology Piezo
Operating Mode Ringer
Sound Pressure Level (SPL) 70dB @ 1.5V, 10cm
Port Location Top
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Termination PC Pins
Height - Seated (Max) 0.291" (7.40mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1089313-PKM13EPYH4000-A0
PKM13EPYH4000-A0 Price

PKM13EPYH4000-A0 Datasheet
PKM13EPYH4000-A0 Application

PKM13EPYH4000-A0 Replacement
PKM13EPYH4000-A0 Pdf

PKM13EPYH4000-A0 Pinout
PKM13EPYH4000-A0 Image

PKM13EPYH4000-A0 Picture
PKM13EPYH4000-A0 In Stock

PKM13EPYH4000-A0 Distributor
PKM13EPYH4000-A0 Alarms, Buzzers, and Sirens

Image
Mfr.Part No
Description
Stock
64 Megabit (4 M x 16-Bit/8 M x 8-Bit) MirrorBit™ 3.0 Volt-only Uniform Sector Flash Memory with VersatileI/O™ Control
93
PHOTORELAY MOSFET 1A 4-SOP
1
DUAL PERIPHERAL DRIVERS
50
FIXED IND 4.7UH 500MA 290 MOHM
19280
800mA Low Dropout Positive Voltage Regulator
2300
DIODE ZENER 15V 250MW SOT23
3243
SENSOR TEMPERATURE I2C 8SOIC
25
600V 0.29(ohm) N-channel MOSFET
5999