Search
Filters

PMEG2005EB,115

Part No : PMEG2005EB,115
Manufacturer : Nexperia USA Inc.
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 20V 500MA SOD523
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 39,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 500mA (DC)
Voltage - Forward (Vf) (Max) @ If 480mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 30μA @ 10V
Capacitance @ Vr, F 30pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1089540-PMEG2005EB,115
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
PMEG2005EB;  SBR05U20T5-7;  PMEG2005EB,115;  
The Nexperia USA Inc. PMEG2005EB,115 is a Schottky diodes, encapsulated in SOD-523 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 20V and 480mV @ 500mA, separately. The highest operating temperature of the PMEG2005EB,115 is 125°C (Max). It can deliver 500mA (DC) average rectified current and 30μA @ 10V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 500mA (DC)
Voltage - Forward (Vf) (Max) @ If 480mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 30μA @ 10V
Capacitance @ Vr, F 30pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1089540-PMEG2005EB,115
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
PMEG2005EB;  SBR05U20T5-7;  PMEG2005EB,115;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PMEG2005EB,115
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
PMEG2005EB,115 Price

PMEG2005EB,115 Datasheet
PMEG2005EB,115 Application

PMEG2005EB,115 Replacement
PMEG2005EB,115 Pdf

PMEG2005EB,115 Pinout
PMEG2005EB,115 Image

PMEG2005EB,115 Picture
PMEG2005EB,115 In Stock

PMEG2005EB,115 Distributor
PMEG2005EB,115 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER PAR 20DSO
334
POSITIVE ADJUSTABLE VOLTAGE REGULATOR
TRANS 2NPN 50V 2.7A 8SO
377
Dual Synchronous Voltage Mode Controller with Current Sharing Circuitry
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOP
30.0 Ampere Dual Common Anode Ultra Fast Recovery Rectifiers
Hochstzulassige Werte / Maximum rated values
12