Search
Filters

PMEG2020EJ,115

DIODE SCHOTTKY 20V 2A SOD323F
Manufacturer: Nexperia USA Inc.
rohs
Availability: 375,101 In Stock
The Nexperia USA Inc. PMEG2020EJ,115 is a Schottky diodes, encapsulated in SOD-323F Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 20V and 525mV @ 2A, separately. The highest operating temperature of the PMEG2020EJ,115 is 150°C (Max). It can deliver 2A (DC) average rectified current and 200μA @ 20V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 2A (DC)
Voltage - Forward (Vf) (Max) @ If 525mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 20V
Capacitance @ Vr, F 60pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323F
Operating Temperature - Junction 150°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1089567-PMEG2020EJ,115
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 2A (DC)
Voltage - Forward (Vf) (Max) @ If 525mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 20V
Capacitance @ Vr, F 60pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323F
Operating Temperature - Junction 150°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1089567-PMEG2020EJ,115
PMEG2020EJ,115 Price

PMEG2020EJ,115 Datasheet
PMEG2020EJ,115 Application

PMEG2020EJ,115 Replacement
PMEG2020EJ,115 Pdf

PMEG2020EJ,115 Pinout
PMEG2020EJ,115 Image

PMEG2020EJ,115 Picture
PMEG2020EJ,115 In Stock

PMEG2020EJ,115 Distributor
PMEG2020EJ,115 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DUAL/SINGLE OUTPUT DC-DC CONVERTER
4
60V N-Channel MOSFET
780
2.0 x 1.2mm SMD CHIP LED LAMPS
3259
GENERAL PURPOSE 6-PIN PHOTOTRANSISTOR OPTOCOUPLERS
2935
IC REG LDO 0.9V 0.3A SOT23-5
100
General Purpose CMOS Rail-to-Rail Amplifiers
4500