Search
Filters

PMEG4010EH,115

Part No :
PMEG4010EH,115
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 40V 1A SOD123F
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
590+
$0.085
$50.150
1,390+
$0.072
$100.080
2,145+
$0.070
$150.150
2,990+
$0.067
$200.330
3,850+
$0.065
$250.250
5,085+
$0.059
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 79,761 pieces can ship immediately
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A (DC)
Voltage - Forward (Vf) (Max) @ If 640mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 40V
Capacitance @ Vr, F 50pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123F
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1089618-PMEG4010EH,115
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
The Nexperia USA Inc. PMEG4010EH,115 is a Schottky diodes, encapsulated in SOD-123F Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 640mV @ 1A, separately. The highest operating temperature of the PMEG4010EH,115 is 150°C (Max). It can deliver 1A (DC) average rectified current and 100μA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A (DC)
Voltage - Forward (Vf) (Max) @ If 640mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 40V
Capacitance @ Vr, F 50pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123F
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1089618-PMEG4010EH,115
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PMEG4010EH,115
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
PMEG4010EH,115 Price

PMEG4010EH,115 Datasheet
PMEG4010EH,115 Application

PMEG4010EH,115 Replacement
PMEG4010EH,115 Pdf

PMEG4010EH,115 Pinout
PMEG4010EH,115 Image

PMEG4010EH,115 Picture
PMEG4010EH,115 In Stock

PMEG4010EH,115 Distributor
PMEG4010EH,115 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
60 μA, High Precision Op Amps
11
IC EEPROM 2KBIT 400KHZ SOT23-5
2358
IC LED DRIVER LIN DIM 70MA 48QFN
9169
TRANS NPN 20VCEO 30MA MINI-3
97
IC LVL XLATOR 4-BIT DUAL 12UQFN
760

Top Sellers