Search
Filters

PMEG4020ER,115

DIODE SCHOTTKY 40V 2A SOD123W
Manufacturer: Nexperia USA Inc.
rohs
Availability: 1 In Stock
The Nexperia USA Inc. PMEG4020ER,115 is a Schottky diodes, encapsulated in CFP3 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 490mV @ 2A, separately. The highest operating temperature of the PMEG4020ER,115 is 150°C (Max). It can deliver 2A average rectified current and 100μA @ 40V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 490mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 40V
Capacitance @ Vr, F 95pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package CFP3
Operating Temperature - Junction 150°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1089628-PMEG4020ER,115
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 490mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 40V
Capacitance @ Vr, F 95pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package CFP3
Operating Temperature - Junction 150°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1089628-PMEG4020ER,115
PMEG4020ER,115 Price

PMEG4020ER,115 Datasheet
PMEG4020ER,115 Application

PMEG4020ER,115 Replacement
PMEG4020ER,115 Pdf

PMEG4020ER,115 Pinout
PMEG4020ER,115 Image

PMEG4020ER,115 Picture
PMEG4020ER,115 In Stock

PMEG4020ER,115 Distributor
PMEG4020ER,115 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
uPOWER PROGRAMMABLE HIGH-PRECISION SENSOR SIGNAL PROCESSOR
246
IC DAC 14BIT 125MSPS 28-TSSOP
33
IC MCU 8BIT 32KB FLASH 28SOIC
890
TRANS NPN 40V 0.8A TO-39
2681
TRANS NPN 60V 0.5A SOT23
246726
P-Channel Enhancement Mode MOSFET
1900
Reversible motor driver
112500
Diode Input Digital Temperature Sensor with Two-Wire Interface
2500