Search
Filters

PMEG6030EP,115

Part No : PMEG6030EP,115
Manufacturer : Nexperia USA Inc.
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 60V 3A SOD128
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
185+
$0.276
$51.060
430+
$0.233
$100.190
665+
$0.226
$150.290
915+
$0.219
$200.385
1,180+
$0.212
$250.160
1,575+
$0.191
$300.825
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 299,977 pieces can ship immediately
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 41 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1089651-PMEG6030EP,115
Operating Temperature - Junction 150°C (Max)
Case / Package CFP5
Mounting SMD (SMT)
Capacitance @ Vr, F 360pF @ 1V, 1MHz
Current - Reverse Leakage @ Vr 200μA @ 60V
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 530mV @ 3A
Current - Average Rectified (Io) 3A
Voltage - DC Reverse (Vr) (Max) 60V
Diode Type Schottky
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products

The Nexperia USA Inc. PMEG6030EP,115 is a Schottky diodes, encapsulated in CFP5 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 60V and 530mV @ 3A, separately. The highest operating temperature of the PMEG6030EP,115 is 150°C (Max). It can deliver 3A average rectified current and 200μA @ 60V reverse leakage current.

Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 41 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1089651-PMEG6030EP,115
Operating Temperature - Junction 150°C (Max)
Case / Package CFP5
Mounting SMD (SMT)
Capacitance @ Vr, F 360pF @ 1V, 1MHz
Current - Reverse Leakage @ Vr 200μA @ 60V
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 530mV @ 3A
Current - Average Rectified (Io) 3A
Voltage - DC Reverse (Vr) (Max) 60V
Diode Type Schottky
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PMEG6030EP,115
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
PMEG6030EP,115 Price

PMEG6030EP,115 Datasheet
PMEG6030EP,115 Application

PMEG6030EP,115 Replacement
PMEG6030EP,115 Pdf

PMEG6030EP,115 Pinout
PMEG6030EP,115 Image

PMEG6030EP,115 Picture
PMEG6030EP,115 In Stock

PMEG6030EP,115 Distributor
PMEG6030EP,115 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
TVS DIODE 12VWM 19.9VC SMD
45442
IC REG LDO 3.3V/1.8V 20HTSSOP
52
HVX-2 Series Power MOSFET(900V 5A)
813
AC’97 SoundMAX Codec
226
OPTOISOLATOR 5KV TRANS 8SMD
477
IC OPAMP DIFF 100KHZ 8SOIC
1200
IC D-TYPE POS TRG SNGL 20SOIC
22
TVS DIODE 75VWM 121VC SMA
28200

Top Sellers