Search
Filters

PSMN2R7-30PL,127

Part No : PSMN2R7-30PL,127
Manufacturer : Nexperia USA Inc.
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 73,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 66nC @ 10V
Max Input Capacitance 3954pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 170W (Tc)
Maximum Rds On at Id,Vgs 2.7 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1090394-PSMN2R7-30PL,127
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
PSMN2R7-30PL,127, produced by Nexperia USA Inc., is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 30V drain-source breakdown voltage, 100A (Tc) continuous drain current at 25°C ,2.15V @ 1mA gate-source threshold voltage. PSMN2R7-30PL,127 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 66nC @ 10V
Max Input Capacitance 3954pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 170W (Tc)
Maximum Rds On at Id,Vgs 2.7 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1090394-PSMN2R7-30PL,127
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PSMN2R7-30PL,127
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
PSMN2R7-30PL,127 Price

PSMN2R7-30PL,127 Datasheet
PSMN2R7-30PL,127 Application

PSMN2R7-30PL,127 Replacement
PSMN2R7-30PL,127 Pdf

PSMN2R7-30PL,127 Pinout
PSMN2R7-30PL,127 Image

PSMN2R7-30PL,127 Picture
PSMN2R7-30PL,127 In Stock

PSMN2R7-30PL,127 Distributor
PSMN2R7-30PL,127 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LM4819 350mW Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR .35W MONO 8SOIC
1610
IC COMPARATOR ECL OUTPUT 16-SOIC
153
Voltage regulator diodes
41250
RES SMD 51 OHM 1% 1/20W 0201
2000
TRANSISTOR RF TWIN NPN TSLP-6
8876

Top Sellers