Search
Filters

PZU4.3B1A,115

Part No : PZU4.3B1A,115
Manufacturer : Nexperia USA Inc.
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 4.3V 320MW SOD323
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 162,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±2%
Maximum Power Dissipation 320mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1090940-PZU4.3B1A,115
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
The PZU4.3B1A,115,manufactured by Nexperia USA Inc., is available in a SOD-323 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 4.3V zener voltage, ±2% tolerance, 1.1V @ 100mA forward voltage, 3μA @ 1V reverse leakage current, 90 Ohm maximum ZZT,up to 320mW power power dissipation,specified over the temperature range of -55°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±2%
Maximum Power Dissipation 320mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1090940-PZU4.3B1A,115
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PZU4.3B1A,115
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
PZU4.3B1A,115 Price

PZU4.3B1A,115 Datasheet
PZU4.3B1A,115 Application

PZU4.3B1A,115 Replacement
PZU4.3B1A,115 Pdf

PZU4.3B1A,115 Pinout
PZU4.3B1A,115 Image

PZU4.3B1A,115 Picture
PZU4.3B1A,115 In Stock

PZU4.3B1A,115 Distributor
PZU4.3B1A,115 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
TVS DIODE 12VWM 40VC 0402
13341
DIODE GEN PURP 50V 250MA SOT23-3
17250
Dual D Type Master−Slave Flip−Flop | IC FF D-TYPE DUAL 1BIT 20PLCC
79
SEMICONDUCTOR | DIODE ZENER 33V 225MW SOT23-3
2611
Inverter with open-drain output
1285
1G-bit NAND Flash Memory
28
2 CHANNEL ENCODER MODULE
1

Top Sellers