Search
Filters

RDX045N60FU6

Part No : RDX045N60FU6
Manufacturer : Rohm Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 4.5A TO220FM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 80,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 4.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 500pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 2.1 Ohm @ 2.25A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FM
Dimension TO-220-2 Full Pack
Win Source Part Number 1006463-RDX045N60FU6
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Sufficient
RDX045N60FU6, produced by Rohm Semiconductor, is a N-Channel MOSFET transistor in TO-220FM Through Hole package. The features include 600V drain-source breakdown voltage, 4.5A (Ta) continuous drain current at 25°C ,4V @ 1mA gate-source threshold voltage. RDX045N60FU6 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 4.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 500pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 2.1 Ohm @ 2.25A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FM
Dimension TO-220-2 Full Pack
Win Source Part Number 1006463-RDX045N60FU6
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RDX045N60FU6
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
RDX045N60FU6 Price

RDX045N60FU6 Datasheet
RDX045N60FU6 Application

RDX045N60FU6 Replacement
RDX045N60FU6 Pdf

RDX045N60FU6 Pinout
RDX045N60FU6 Image

RDX045N60FU6 Picture
RDX045N60FU6 In Stock

RDX045N60FU6 Distributor
RDX045N60FU6 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 35V D60
3
TRANS PNP 50V 0.5A MINI 3P
309
RF FET 2 NC 65V 11.5DB SOT262A1 / Trans RF MOSFET N-CH 65V 25A 5-Pin CDFM Bulk
LED BLUE CLEAR 3MM ROUND T/H
900
IC REG LDO ADJ 0.25A 8MSOP
1030
TRANSISTOR RF NPN 15V SOT-223
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator
280
TRANS PREBIAS PNP 250MW SMT3
24600
IC MCU 32BIT 64KB FLASH 48LQFP
8058

Top Sellers