Search
Filters

REG1117-3.3/2K5G4

Part No : REG1117-3.3/2K5G4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.8A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 130,573 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 62dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1091953-REG1117-3.3/2K5G4
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient

Texas Instruments REG1117-3.3/2K5G4, 800mA Fixed REG LDO, offers a maximum input voltage of 15V, with a 1.2V @ 800mA maximum drop voltage. The REG1117-3.3/2K5G4 is fully intergrated into a SOT-223-4 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 62dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1091953-REG1117-3.3/2K5G4
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REG1117-3.3/2K5G4
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
REG1117-3.3/2K5G4 Price

REG1117-3.3/2K5G4 Datasheet
REG1117-3.3/2K5G4 Application

REG1117-3.3/2K5G4 Replacement
REG1117-3.3/2K5G4 Pdf

REG1117-3.3/2K5G4 Pinout
REG1117-3.3/2K5G4 Image

REG1117-3.3/2K5G4 Picture
REG1117-3.3/2K5G4 In Stock

REG1117-3.3/2K5G4 Distributor
REG1117-3.3/2K5G4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
PNP video transistor
250
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
50
CAP CER 0.1UF 10V X7R 0306
400
SENSOR TEMP I2C/SMBUS 8SOIC / Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin SOIC W Tube
26

Top Sellers