Search
Filters

RLEHCBS-8-01BK

BRD SPT EDGE HOLD SNP LCK 14.3MM
Manufacturer: Essentra Components
rohs
Availability: 507,114 In Stock
The RLEHCBS-8-01BK is defined as Board Supports ,included in Hardware,Fasteners,Accessories group. The designer and manufactured of RLEHCBS-8-01BK is Essentra Components. It is available in WIN SOURCE PHI warehouse. The storage code of RLEHCBS-8-01BK is 439046. More detailed data for RLEHCBS-8-01BK, feel free to contact us.
Products specifications
Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Holding Type Edge Holding
Mounting Snap Lock
Between Board Height 0.563" (14.30mm)
Length - Overall 0.854" (21.70mm)
Support Hole Diameter 0.156" (3.96mm) 5/32"
Support Panel Thickness 0.063" (1.60mm)
Mounting Hole Diameter 0.375" x 0.313" (9.53mm x 7.95mm) Rectangular
Mounting Panel Thickness 0.063" (1.60mm)
Features Locking, Reverse Mounting
Material Nylon
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1024312-RLEHCBS-8-01BK
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Holding Type Edge Holding
Mounting Snap Lock
Between Board Height 0.563" (14.30mm)
Length - Overall 0.854" (21.70mm)
Support Hole Diameter 0.156" (3.96mm) 5/32"
Support Panel Thickness 0.063" (1.60mm)
Mounting Hole Diameter 0.375" x 0.313" (9.53mm x 7.95mm) Rectangular
Mounting Panel Thickness 0.063" (1.60mm)
Features Locking, Reverse Mounting
Material Nylon
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1024312-RLEHCBS-8-01BK
RLEHCBS-8-01BK Price

RLEHCBS-8-01BK Datasheet
RLEHCBS-8-01BK Application

RLEHCBS-8-01BK Replacement
RLEHCBS-8-01BK Pdf

RLEHCBS-8-01BK Pinout
RLEHCBS-8-01BK Image

RLEHCBS-8-01BK Picture
RLEHCBS-8-01BK In Stock

RLEHCBS-8-01BK Distributor
RLEHCBS-8-01BK Board Supports

Image
Mfr.Part No
Description
Stock
Switching Voltage Regulators
5480
IC REG LDO 3.2V 0.25A SOT23-5
16649
TVS DIODE 15VWM 24.4VC SMC
6500
IC DRIVER MOSF DUAL SYNC 16QFN
1089
IC REG CTRLR BUCK 8SOIC
274
DC/DC CONVERTER 5V 150W
1331
Dual Differential Voltage Comparator
1520
SOLID STATE OPTICAL MOUSE SENSOR
4715