Search
Filters

RS07K-M-08

Part No : RS07K-M-08
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE SW 800V DO219-M
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 85,848 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 300ns
Current - Reverse Leakage @ Vr 2μA @ 800V
Mounting SMD (SMT)
Case / Package DO-219AB (SMF)
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1092670-RS07K-M-08
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
The Vishay RS07K-M-08 is a Standard diodes, encapsulated in DO-219AB (SMF) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 800V and 1.3V @ 1A, separately. The highest operating temperature of the RS07K-M-08 is -65°C to 175°C. It can deliver 500mA average rectified current and 2μA @ 800V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 300ns
Current - Reverse Leakage @ Vr 2μA @ 800V
Mounting SMD (SMT)
Case / Package DO-219AB (SMF)
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1092670-RS07K-M-08
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RS07K-M-08
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
RS07K-M-08 Price

RS07K-M-08 Datasheet
RS07K-M-08 Application

RS07K-M-08 Replacement
RS07K-M-08 Pdf

RS07K-M-08 Pinout
RS07K-M-08 Image

RS07K-M-08 Picture
RS07K-M-08 In Stock

RS07K-M-08 Distributor
RS07K-M-08 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE ZENER 15V 1W DO213AB
58
IC VREF SHUNT ADJ TO92
64903
IC BATT CHRG 4-LI+ 28V SW 28SSOP / Stand-Alone, Switch-Mode Li Battery Charger with Internal 28V Switch
11
Zener Voltage Regulators | DIODE ZENER 16V 225MW SOT23-3
300
TTL HD74/HD74S Series
4
DIODE SCHOTTKY 30V 3A DO214AB
1200

Top Sellers