Search
Filters

S1MHE3_A/I

Part No : S1MHE3_A/I
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1KV 1A DO214AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1,355+
$0.037
$50.135
3,230+
$0.031
$100.130
5,000+
$0.030
$150.000
6,900+
$0.029
$200.100
8,930+
$0.028
$250.040
11,540+
$0.026
$300.040
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,000 pieces can ship immediately
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Is this a common-used part? Yes
Popularity High
Fake Threat 51 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Automotive, Communications & Networking
Alternative Parts
(Cross-Reference)
S1M-13;  GN1M;  M7; 
The Vishay S1MHE3_A/I is a Standard diodes, encapsulated in DO-214AC (SMA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V and 1.1V @ 1A, separately. The highest operating temperature of the S1MHE3_A/I is -55°C to 150°C. It can deliver 1A average rectified current and 5μA @ 1000V reverse leakage current.
Products specifications
Is this a common-used part? Yes
Popularity High
Fake Threat 51 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Automotive, Communications & Networking
Alternative Parts
(Cross-Reference)
S1M-13;  GN1M;  M7; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S1MHE3_A/I
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
S1MHE3_A/I Price

S1MHE3_A/I Datasheet
S1MHE3_A/I Application

S1MHE3_A/I Replacement
S1MHE3_A/I Pdf

S1MHE3_A/I Pinout
S1MHE3_A/I Image

S1MHE3_A/I Picture
S1MHE3_A/I In Stock

S1MHE3_A/I Distributor
S1MHE3_A/I Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
90
Low VCE(sat) PNP Epitaxial Planar Transistor
709
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
IC EEPROM 4KBIT 1MHZ 8SOIC
2532
Polyphase Energy Metering IC with Pulse Output
65
IC CPLD 400MC 20NS 240RQFP