Search
Filters

SBR1U30CSP-7

Part No :
SBR1U30CSP-7
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SBR 30V 1A 2CSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 120,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 480mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 75μA @ 30V
Capacitance @ Vr, F 80pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package 2-CSP
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1094592-SBR1U30CSP-7
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
NSR10F30NXT5G;  MI1A3-T; 
The Diodes Incorporated SBR1U30CSP-7 is a Super Barrier diodes, encapsulated in 2-CSP Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 480mV @ 1A, separately. The highest operating temperature of the SBR1U30CSP-7 is -55°C to 150°C. It can deliver 1A average rectified current and 75μA @ 30V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 480mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 75μA @ 30V
Capacitance @ Vr, F 80pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package 2-CSP
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1094592-SBR1U30CSP-7
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
NSR10F30NXT5G;  MI1A3-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SBR1U30CSP-7
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
SBR1U30CSP-7 Price

SBR1U30CSP-7 Datasheet
SBR1U30CSP-7 Application

SBR1U30CSP-7 Replacement
SBR1U30CSP-7 Pdf

SBR1U30CSP-7 Pinout
SBR1U30CSP-7 Image

SBR1U30CSP-7 Picture
SBR1U30CSP-7 In Stock

SBR1U30CSP-7 Distributor
SBR1U30CSP-7 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Fixed Voltage Regulator
1200
3-STATE HEX BUFFERS
285
HIGH SPEED SINGLE SUPPLY OPERATIONAL AMPLIFIER
250
IC BATTERY CHRGR LI-ION 10-DFN / Li-ion/Li-Polymer Battery Charger Accepting Two Power Sources
DIODE ZENER 4.7V 300MW SOT23
1269
CRT HORIZONTAL DEFLECTION HIGH VOLTAGE DAMPER DIODE
200
AC Power Switch
17

Top Sellers