SC-90-1-7

Part No :
SC-90-1-7
Manufacturer :
Catalog :
Knobs
Description :
KNOB CLR GLOSS.925"DIA 6MM SHAFT
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
1+
$105.0480
$105.048
2+
$101.9400
$203.880
3+
$98.8320
$296.496
4+
$89.5080
$358.032
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 241,000 pieces
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
Categories Hardware, Fasteners, Accessories
Manufacturer Kilo International
Status Active
Style Cylindrical with Skirt
Type Knurled, Straight
Shaft Size 0.236" (6.00mm)
Diameter 0.925" (23.50mm), 1.250" (31.75mm) Skirt
Height 0.625" (15.88mm)
Indicator Numbers on Skirt
Material Metal
Color Clear Gloss
Features 6-32 Set Screw (2)
Win Source Part Number 1094865-SC-90-1-7
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient
Quantity per package 50
The SC-90-1-7 is defined as Knobs ,included in Hardware, Fasteners, Accessories group. The designer and manufactured of SC-90-1-7 is Kilo International. It is available in WIN SOURCE PHI warehouse. The storage code of SC-90-1-7 is 511589. More detailed data for SC-90-1-7, feel free to contact us.
Products specifications
ECAD Module
Categories Hardware, Fasteners, Accessories
Manufacturer Kilo International
Status Active
Style Cylindrical with Skirt
Type Knurled, Straight
Shaft Size 0.236" (6.00mm)
Diameter 0.925" (23.50mm), 1.250" (31.75mm) Skirt
Height 0.625" (15.88mm)
Indicator Numbers on Skirt
Material Metal
Color Clear Gloss
Features 6-32 Set Screw (2)
Win Source Part Number 1094865-SC-90-1-7
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient
Quantity per package 50
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SC-90-1-7
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
SC-90-1-7 Price

SC-90-1-7 Datasheet
SC-90-1-7 Application

SC-90-1-7 Replacement
SC-90-1-7 Pdf

SC-90-1-7 Pinout
SC-90-1-7 Image

SC-90-1-7 Picture
SC-90-1-7 In Stock

SC-90-1-7 Distributor
SC-90-1-7 Knobs

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 64KB FLASH 32LQFP / MCU 8-bit STM8A CISC 64KB Flash 3.3V/5V Automotive 32-Pin LQFP T/R
81
DIODE SCHOTTKY 40V 3A MINI2
White LED Driver with Integrated Schottky in 3mm 2mm DFN
5097
LINE FILTER 250VDC/VAC 20A DIN
10
TWO-PLL CLOCK GENERATOR WITH DIRECT RAMBUS (LITE) SUPPORT
21
P-CHANNEL POWER MOSFETS
20
Bi direction ESD Protection Diode
510
Silicon Epitaxial Planar Z-Diodes
150

Top Sellers