Search
Filters

SI8489EDB-T2-E1

MOSFET P-CH 20V MICROFOOT
Manufacturer: Vishay
rohs
Availability: 97,600 In Stock
SI8489EDB-T2-E1, produced by Vishay, is a P-Channel MOSFET transistor in 4-Microfoot SMD (SMT) package. The features include 20V drain-source breakdown voltage, 1.2V @ 250μA gate-source threshold voltage. SI8489EDB-T2-E1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 27nC @ 10V
Max Input Capacitance 765pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 780mW (Ta), 1.8W (Tc)
Maximum Rds On at Id,Vgs 44 mOhm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-Microfoot
Dimension 4-UFBGA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1096292-SI8489EDB-T2-E1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 27nC @ 10V
Max Input Capacitance 765pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 780mW (Ta), 1.8W (Tc)
Maximum Rds On at Id,Vgs 44 mOhm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-Microfoot
Dimension 4-UFBGA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1096292-SI8489EDB-T2-E1
SI8489EDB-T2-E1 Price

SI8489EDB-T2-E1 Datasheet
SI8489EDB-T2-E1 Application

SI8489EDB-T2-E1 Replacement
SI8489EDB-T2-E1 Pdf

SI8489EDB-T2-E1 Pinout
SI8489EDB-T2-E1 Image

SI8489EDB-T2-E1 Picture
SI8489EDB-T2-E1 In Stock

SI8489EDB-T2-E1 Distributor
SI8489EDB-T2-E1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC LEVEL TRANS 6CH 16TQFN
18100
IC MCU 32BIT 512KB FLASH 128LQFP
1
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES
1