Search
Filters

SIA448DJ-T1-GE3

MOSFET N-CH 20V 12A SC70-6L
Manufacturer: Vishay
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Not enough quantity?
SIA448DJ-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in PowerPAK SC-70-6 Single SMD (SMT) package. The features include 20V drain-source breakdown voltage, 12A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. SIA448DJ-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 35nC @ 8V
Max Input Capacitance 1380pF @ 1V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 3.5W (Ta), 19.2W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 12.4A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SC-70-6 Single
Dimension PowerPAK SC-70-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1096376-SIA448DJ-T1-GE3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 35nC @ 8V
Max Input Capacitance 1380pF @ 1V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 3.5W (Ta), 19.2W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 12.4A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SC-70-6 Single
Dimension PowerPAK SC-70-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1096376-SIA448DJ-T1-GE3
SIA448DJ-T1-GE3 Price

SIA448DJ-T1-GE3 Datasheet
SIA448DJ-T1-GE3 Application

SIA448DJ-T1-GE3 Replacement
SIA448DJ-T1-GE3 Pdf

SIA448DJ-T1-GE3 Pinout
SIA448DJ-T1-GE3 Image

SIA448DJ-T1-GE3 Picture
SIA448DJ-T1-GE3 In Stock

SIA448DJ-T1-GE3 Distributor
SIA448DJ-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MPU RESET MON 4.38V SOT-323
300
Chip Inductor (Chip Coil) Power Inductor (Wire Wound Type)
4625
8 BIT BUS TRANSCEIVERS
124
TRANS 2NPN PREBIAS 0.3W MINI5
6000
DIODE FAST RECOVERY 8A DPAK
446
IC OPAMP GP 1MHZ RRO 8VSSOP
2979
DIODE SCHOTTKY 40V 10A D2PAK
1600