Search
Filters

SM15T39CA-E3/57T

Part No : SM15T39CA-E3/57T
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 33.3VWM 53.9VC SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 33.3V
Minimum Breakdown Voltage 37.1V
Max Clamping Voltage 53.9V
Peak Pulse Current(Ippm) 28A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Win Source Part Number 1096941-SM15T39CA-E3/57T
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Sufficient
The SM15T39CA-E3/57T ,from Vishay, is a 1500W (1.5kW) Zener diodes, package in a DO-214AB (SMCJ) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SM15T39CA-E3/57T is 33.3V volts. The minimum breakdown voltage is given for 37.1V. It can support the clamping voltage and peak pulse current of up to 53.9V and 28A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 33.3V
Minimum Breakdown Voltage 37.1V
Max Clamping Voltage 53.9V
Peak Pulse Current(Ippm) 28A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Win Source Part Number 1096941-SM15T39CA-E3/57T
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SM15T39CA-E3/57T
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
SM15T39CA-E3/57T Price

SM15T39CA-E3/57T Datasheet
SM15T39CA-E3/57T Application

SM15T39CA-E3/57T Replacement
SM15T39CA-E3/57T Pdf

SM15T39CA-E3/57T Pinout
SM15T39CA-E3/57T Image

SM15T39CA-E3/57T Picture
SM15T39CA-E3/57T In Stock

SM15T39CA-E3/57T Distributor
SM15T39CA-E3/57T TVS - Diodes

Image
Mfr.Part No
Description
Stock
CAP CER 1000PF 3KV X7R 1808
631
OPTOISO 5KV FOR IGBT DRIVER 8DIP
743
IC MCU 32BIT 1MB FLASH 100TQFP
90
Single Chip Low Power RF Transmitter for Narrowband Systems
1184

Top Sellers