SMAJ54A-E3/61

Part No :
SMAJ54A-E3/61
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 54VWM 87.1VC SMA
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
Unit Price
Ext. Price
435+
$0.1150
$50.025
1,045+
$0.0960
$100.320
1,615+
$0.0930
$150.195
2,225+
$0.0900
$200.250
2,845+
$0.0880
$250.360
3,800+
$0.0790
$300.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 39,000 pieces
MOQ: 435 pcs
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
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 54V
Minimum Breakdown Voltage 60V
Max Clamping Voltage 87.1V
Peak Pulse Current(Ippm) 4.6A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Win Source Part Number 1097503-SMAJ54A-E3/61
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Limited
The SMAJ54A-E3/61 ,from Vishay, is a 400W Zener diodes, package in a DO-214AC (SMA) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMAJ54A-E3/61 is 54V volts. The minimum breakdown voltage is given for 60V. It can support the clamping voltage and peak pulse current of up to 87.1V and 4.6A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 54V
Minimum Breakdown Voltage 60V
Max Clamping Voltage 87.1V
Peak Pulse Current(Ippm) 4.6A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Win Source Part Number 1097503-SMAJ54A-E3/61
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMAJ54A-E3/61
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
SMAJ54A-E3/61 Price

SMAJ54A-E3/61 Datasheet
SMAJ54A-E3/61 Application

SMAJ54A-E3/61 Replacement
SMAJ54A-E3/61 Pdf

SMAJ54A-E3/61 Pinout
SMAJ54A-E3/61 Image

SMAJ54A-E3/61 Picture
SMAJ54A-E3/61 In Stock

SMAJ54A-E3/61 Distributor
SMAJ54A-E3/61 TVS - Diodes

Image
Mfr.Part No
Description
Stock
CAP CER 1000PF 100V C0G/NP0 0603
117
DIODE ZENER 13V 5W AXIAL
3100
RLDRAM 16Mx18x8 banks 144 balls
258
660 Series Low Skew Clock Driver 10 True Output(s) 0 Inverted Output(s) PDSO28
TRANS PNP 100V 3A SOT-223
9890
TVS DIODE 130VWM 209VC SMB
4400
LC2MOS Precision Quad SPST Switches | IC SWITCH QUAD SPST 16SOIC
2900
Trans MOSFET N-CH Si 30V 50A 5-Pin(4+Tab) LFPAK T/R / MOSFET N-CH 30V 50A LFPAK
4810

Top Sellers