The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SMAJ75A-E3/61

Part No SMAJ75A-E3/61
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 75VWM 121VC SMA
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
Pricing & Ordering $0.076 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
450+
$0.1120
$50.400
1,090+
$0.0920
$100.280
1,690+
$0.0890
$150.410
2,330+
$0.0860
$200.380
2,980+
$0.0840
$250.320
4,000+
$0.0750
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 282,000 pieces
MOQ: 450 pcs
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
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 75V
Minimum Breakdown Voltage 83.3V
Max Clamping Voltage 121V
Peak Pulse Current(Ippm) 3.3A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Win Source Part Number 1097534-SMAJ75A-E3/61
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient

Description

The Vishay SMAJ75A-E3/61 is a Zener diode designed for general-purpose applications. It is mounted on a surface-mount device (SMD) and has a unidirectional channel. The device comes in a DO-214AC (SMA) package and has a stand-off voltage of 75V. The minimum breakdown voltage is 83.3V, and the maximum clamping voltage is 121V. The peak pulse current is 3.3A, and the power dissipation is 400W. The device has an operating temperature range of -55°C to 150°C (TJ). The popularity of the device is medium, and the supply and demand status is sufficient. However, there is an 88% fake threat in the open market.