Search
Filters

SMDJ12A

Part No :
SMDJ12A
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 12VWM 19.9VC SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 454,421 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 19.9V
Peak Pulse Current(Ippm) 150.8A
Power Dissipation - Pd 3000W (3kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Win Source Part Number 1098181-SMDJ12A
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
The SMDJ12A ,from Littelfuse Inc., is a 3000W (3kW) Zener diodes, package in a DO-214AB (SMCJ) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMDJ12A is 12V volts. The minimum breakdown voltage is given for 13.3V. It can support the clamping voltage and peak pulse current of up to 19.9V and 150.8A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 19.9V
Peak Pulse Current(Ippm) 150.8A
Power Dissipation - Pd 3000W (3kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Win Source Part Number 1098181-SMDJ12A
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMDJ12A
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
SMDJ12A Price

SMDJ12A Datasheet
SMDJ12A Application

SMDJ12A Replacement
SMDJ12A Pdf

SMDJ12A Pinout
SMDJ12A Image

SMDJ12A Picture
SMDJ12A In Stock

SMDJ12A Distributor
SMDJ12A TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC 12-BIT A/D W/SER CNTRL 20-DIP
30
IC SYNC BCD DECADE COUNT 16SOIC
98
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
90
150mW SURFACE MOUNT ZENER DIODE | DIODE ZENER 8.2V 150MW SOT523
3600
IC D-TYPE POS TRG SNGL 20SOIC
22
TVS ARRAY ESD 6 INPUT 30V 8-DIP
90

Top Sellers