Search
Filters

SRS8-2-12-01

BRD SPT SNAP LOCK SCREW MNT 3/4"
Manufacturer: Essentra Components
rohs
Rated 5/5 based on 1 customer reviews
Availability: 125,147 In Stock
Not enough quantity?
The SRS8-2-12-01 is defined as Board Supports ,included in Hardware,Fasteners,Accessories group. The designer and manufactured of SRS8-2-12-01 is Essentra Components. It is available in WIN SOURCE PHI warehouse. The storage code of SRS8-2-12-01 is 510740. More detailed data for SRS8-2-12-01, feel free to contact us.
Products specifications
Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Holding Type Snap Lock
Mounting Screw Mount
Between Board Height 0.750" (19.05mm) 3/4"
Length - Overall 0.904" (22.97mm)
Support Hole Diameter 0.232" (5.90mm)
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.232" (5.90mm)
Mounting Panel Thickness 0.087" (2.20mm)
Material Nylon
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1094029-SRS8-2-12-01
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Holding Type Snap Lock
Mounting Screw Mount
Between Board Height 0.750" (19.05mm) 3/4"
Length - Overall 0.904" (22.97mm)
Support Hole Diameter 0.232" (5.90mm)
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.232" (5.90mm)
Mounting Panel Thickness 0.087" (2.20mm)
Material Nylon
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1094029-SRS8-2-12-01
SRS8-2-12-01 Price

SRS8-2-12-01 Datasheet
SRS8-2-12-01 Application

SRS8-2-12-01 Replacement
SRS8-2-12-01 Pdf

SRS8-2-12-01 Pinout
SRS8-2-12-01 Image

SRS8-2-12-01 Picture
SRS8-2-12-01 In Stock

SRS8-2-12-01 Distributor
SRS8-2-12-01 Board Supports

Image
Mfr.Part No
Description
Stock
Chip Monolithic Ceramic Capacitors
20000
IC REG LDO 2.8V 0.15A SOT23-5
31100
IC CLK GENERATOR PLL 8-SOIC
3968
IC REG LDO ADJ 0.5A/0.1A 16TSSOP
1146
IC AMP AUDIO LOW VOLT 24SSOP
2062
TRIPLE ELEMENT BIDIRECTIONAL TIS
1672
MOSFET N-CH 25V 6-SON
36406