Search
Filters

STB70N10F4

Part No : STB70N10F4
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 65A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 85nC @ 10V
Max Input Capacitance 5800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 19.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102804-STB70N10F4
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient
STB70N10F4, produced by STMicroelectronics, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 100V drain-source breakdown voltage, 65A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STB70N10F4 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 85nC @ 10V
Max Input Capacitance 5800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 19.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102804-STB70N10F4
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STB70N10F4
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
STB70N10F4 Price

STB70N10F4 Datasheet
STB70N10F4 Application

STB70N10F4 Replacement
STB70N10F4 Pdf

STB70N10F4 Pinout
STB70N10F4 Image

STB70N10F4 Picture
STB70N10F4 In Stock

STB70N10F4 Distributor
STB70N10F4 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC ENCODER/DECODR INFRARED 14DIP
2
IC PCM CODEC 4CH MPI 3.3V 64TQFP
32
Multilayer Chip Power Inductors
600
IC PWR MGMT E INK 48VQFN
58
Amplifier IC 2-Channel (Stereo) Class AB 8-uMAX
218
IC REG BUCK ADJ 6A SYNC 28HTSSOP
431
IC OPAMP GP 2MHZ 8SOIC
1362
SCR 400V 25A TO220 ISO
352

Top Sellers