Search
Filters

STD12NM50ND

Part No : STD12NM50ND
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 11A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
17+
$3.109
$52.853
40+
$2.631
$105.240
60+
$2.551
$153.060
85+
$2.472
$210.120
105+
$2.392
$251.160
140+
$2.153
$301.420
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,000 pieces can ship immediately
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 850pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 5.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102850-STD12NM50ND
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
STD12NM50ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in DPAK SMD (SMT) package. The features include 500V drain-source breakdown voltage, 11A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STD12NM50ND is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 850pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 5.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102850-STD12NM50ND
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STD12NM50ND
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
STD12NM50ND Price

STD12NM50ND Datasheet
STD12NM50ND Application

STD12NM50ND Replacement
STD12NM50ND Pdf

STD12NM50ND Pinout
STD12NM50ND Image

STD12NM50ND Picture
STD12NM50ND In Stock

STD12NM50ND Distributor
STD12NM50ND Transistors - FETs, MOSFETs - RF

Top Sellers