Search
Filters

STD44N4LF6

Part No : STD44N4LF6
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 44A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
80+
€0.626
€50.076
185+
€0.530
€97.985
285+
€0.514
€146.559
390+
€0.498
€194.170
500+
€0.482
€240.750
670+
€0.433
€290.345
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,523 pieces can ship immediately
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 1190pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 50W (Tc)
Maximum Rds On at Id,Vgs 12.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102889-STD44N4LF6
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
STD44N4LF6, produced by STMicroelectronics, is a N-Channel MOSFET transistor in DPAK SMD (SMT) package. The features include 40V drain-source breakdown voltage, 44A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. STD44N4LF6 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 1190pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 50W (Tc)
Maximum Rds On at Id,Vgs 12.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102889-STD44N4LF6
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STD44N4LF6
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
STD44N4LF6 Price

STD44N4LF6 Datasheet
STD44N4LF6 Application

STD44N4LF6 Replacement
STD44N4LF6 Pdf

STD44N4LF6 Pinout
STD44N4LF6 Image

STD44N4LF6 Picture
STD44N4LF6 In Stock

STD44N4LF6 Distributor
STD44N4LF6 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 650V 47A TO-247
6
FIXED IND 330UH 65MA 13 OHM SMD
99
Power Factor Correction Controller
1781
SAW RES 303.8250MHZ SMD
1500
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
21
IC FRAM 3MBIT 25NS 44TSOP
87
IC MOTOR CONTROLLER ON/OFF 14SO
461

Top Sellers