Search
Filters

STF715

TRANS NPN 80V 1.5A SOT89
Manufacturer: STMicroelectronics
rohs
Availability: 81,660 In Stock
The STF715 from STMicroelectronics is NPN Transistors(BJT) - Single device , available on SOT-89-3 Reel - TR, with 40 @ 1A, 2V hFR,the maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 80V, 500mV @ 100mA, 1A, 1.5A and 1.4W.
Products specifications
Win Source Part Number 1102974-STF715
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package SOT-89-3
Mounting SMD (SMT)
Maximum Power Dissipation 1.4W
Typical Gain (hFE) (Min) 40 @ 1A, 2V
Collector Cut-off Current(Max) 1mA
Max Vce (sat) 500mV @ 100mA, 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Maximum Current Collector 1.5A
Transistor Polarity NPN
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Frequency - Transition 50MHz
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 1102974-STF715
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package SOT-89-3
Mounting SMD (SMT)
Maximum Power Dissipation 1.4W
Typical Gain (hFE) (Min) 40 @ 1A, 2V
Collector Cut-off Current(Max) 1mA
Max Vce (sat) 500mV @ 100mA, 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Maximum Current Collector 1.5A
Transistor Polarity NPN
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Frequency - Transition 50MHz
STF715 Price

STF715 Datasheet
STF715 Application

STF715 Replacement
STF715 Pdf

STF715 Pinout
STF715 Image

STF715 Picture
STF715 In Stock

STF715 Distributor
STF715 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
150mA Low Noise LDO Regulator
25651
2G bits GDDR5 SGRAM
576
IC MCU 32BIT 128KB FLASH 80LQFP
390
Fault Tolerant CAN - LDO
3840
IC REG BUCK 5V 3A TO263-5L
655
IC CLK BUFFER 2:10 1.5GHZ 32TQFP
3000
MOSFET 2N-CH 20V 5A 8-SOP
15842
IC TRUE RMS/DC CONV LP 8SOIC
4819