We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STM706SM6E

Part No : STM706SM6E
Manufacturer : STMicroelectronics
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR SWITCH OVER 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 104,448 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1103472-STM706SM6E
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX706RESA+T;  STM706RM6E;  ADM706RAR;  
The STM706SM6E, Simple Reset/Power-On Reset, is brought into production by STMicroelectronics, included in PMIC - Supervisors category. Each device is available in a small 8-SO package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 2.93V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1103472-STM706SM6E
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX706RESA+T;  STM706RM6E;  ADM706RAR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM706SM6E
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
STM706SM6E Price

STM706SM6E Datasheet
STM706SM6E Application

STM706SM6E Replacement
STM706SM6E Pdf

STM706SM6E Pinout
STM706SM6E Image

STM706SM6E Picture
STM706SM6E In Stock

STM706SM6E Distributor
STM706SM6E PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT ADJ SOT23-5
350
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
1850
High Sensitivity, Low Collector Dark Current, High Collector-emitter Voltage Type Photocoupler
133
32,768 X 8-BIT STATIC CMOS RAM
24
MOSFET N-CH 150V 18A DPAK
50
HIGH EFFICIENCY, LOW SUPPLY CURRENT, STEP-UP DC/DC CONVERTER
209