Search
Filters

STM812SW16F

Part No : STM812SW16F
Manufacturer : STMicroelectronics
Catalog : PMIC - Supervisors
Description : IC MPU RESET CIRC 2.93V SOT143-4
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
180+
€0.273
€49.055
420+
€0.231
€97.070
650+
€0.223
€145.220
890+
€0.217
€192.841
1,150+
€0.210
€241.424
1,535+
€0.189
€289.728
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,337 pieces can ship immediately
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1103486-STM812SW16F
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The STM812SW16F, Simple Reset/Power-On Reset, is brought into production by STMicroelectronics, included in PMIC - Supervisors category. Each device is available in a small SOT-143 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 2.93V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1103486-STM812SW16F
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM812SW16F
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
STM812SW16F Price

STM812SW16F Datasheet
STM812SW16F Application

STM812SW16F Replacement
STM812SW16F Pdf

STM812SW16F Pinout
STM812SW16F Image

STM812SW16F Picture
STM812SW16F In Stock

STM812SW16F Distributor
STM812SW16F PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
LC2MOS Complete, Dual 12-Bit MDACs | IC DAC 12BIT V-OUT 24DIP
94
HEXFET Power MOSFET | MOSFET N-CH 25V 57A IPAK
303
3V, 512M-BIT [x 1/x 2/x 4] CMOS MXSMIO® (SERIAL MULTI I/O) FLASH MEMORY
20
LOW NOISE 300mA LDO REGULATOR
3025
IC OPAMP CHOPPER 200KHZ 8MSOP
695

Top Sellers