Search
Filters

STPS8170DEE-TR

Part No : STPS8170DEE-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 170V 8A POWERFLAT
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,600,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 900mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15μA @ 170V
Mounting SMD (SMT)
Case / Package PowerFlat (3.3x3.3)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1090200-STPS8170DEE-TR
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
The STMicroelectronics STPS8170DEE-TR is a Schottky diodes, encapsulated in PowerFlat (3.3x3.3) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 170V and 900mV @ 8A, separately. The highest operating temperature of the STPS8170DEE-TR is 175°C (Max). It can deliver 8A average rectified current and 15μA @ 170V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 900mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15μA @ 170V
Mounting SMD (SMT)
Case / Package PowerFlat (3.3x3.3)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1090200-STPS8170DEE-TR
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS8170DEE-TR
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
STPS8170DEE-TR Price

STPS8170DEE-TR Datasheet
STPS8170DEE-TR Application

STPS8170DEE-TR Replacement
STPS8170DEE-TR Pdf

STPS8170DEE-TR Pinout
STPS8170DEE-TR Image

STPS8170DEE-TR Picture
STPS8170DEE-TR In Stock

STPS8170DEE-TR Distributor
STPS8170DEE-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
CMOS NAND GATES
2
QUADRUPLE DIFFERENTIAL LINE DRIVER
100
IC REG TRPL BCK/LINEAR 32-QFN
2076
Chip Inductors 0805LS
18
HALL-EFFECT LATCHES FOR HIGH-TEMPERATURE OPERATION
7000
IC UART FIFO 16B 48TQFP
131
MOD IR RCVR 56KHZ SIDE VIEW
87
n-Channel Power MOSFET
1641

Top Sellers