Search
Filters

SUD23N06-31-GE3

Part No : SUD23N06-31-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 21.4A TO-252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 21.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 670pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 5.7W (Ta), 31.25W (Tc)
Maximum Rds On at Id,Vgs 31 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1104085-SUD23N06-31-GE3
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
SUD23N06-31-GE3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 21.4A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUD23N06-31-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 21.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 670pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 5.7W (Ta), 31.25W (Tc)
Maximum Rds On at Id,Vgs 31 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1104085-SUD23N06-31-GE3
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD23N06-31-GE3
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
SUD23N06-31-GE3 Price

SUD23N06-31-GE3 Datasheet
SUD23N06-31-GE3 Application

SUD23N06-31-GE3 Replacement
SUD23N06-31-GE3 Pdf

SUD23N06-31-GE3 Pinout
SUD23N06-31-GE3 Image

SUD23N06-31-GE3 Picture
SUD23N06-31-GE3 In Stock

SUD23N06-31-GE3 Distributor
SUD23N06-31-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TOSHIBA Transistor Silicon NPN PNP Epitaxial Type
6120
IC VOLT SUPERVISOR 5.0V SOT23-6
102
NPN medium power transistors
22400
IC SAS EXPANDER
IC MCU 8BIT 2KB FLASH 28DIP
44
AC100V input, 15V/170mA output type
19