Search
Filters

TC7WH04FU,LJ(CT

Part No : TC7WH04FU,LJ(CT
Catalog : Logic - Gates and Inverters
Description : IC INVERTER 8-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 114,588 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SM8
Dimension 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Win Source Part Number 1106262-TC7WH04FU,LJ(CT
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient
The Toshiba Semiconductor and Storage TC7WH04FU,LJ(CT provides 3 independent Inverter, which is supplied in specified SM8 with 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of TC7WH04FU,LJ(CT is 7.5ns @ 5V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SM8
Dimension 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Win Source Part Number 1106262-TC7WH04FU,LJ(CT
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC7WH04FU,LJ(CT
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
TC7WH04FU,LJ(CT Price

TC7WH04FU,LJ(CT Datasheet
TC7WH04FU,LJ(CT Application

TC7WH04FU,LJ(CT Replacement
TC7WH04FU,LJ(CT Pdf

TC7WH04FU,LJ(CT Pinout
TC7WH04FU,LJ(CT Image

TC7WH04FU,LJ(CT Picture
TC7WH04FU,LJ(CT In Stock

TC7WH04FU,LJ(CT Distributor
TC7WH04FU,LJ(CT Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
ZINC OXIDE VARISTOR
1140
11100
MOSFET N-CH 30V 2.8A SC-70-6
660
TRANS PREBIAS NPN/PNP SOT363
9148
IC FM RADIO TUNER 20QFN
Integrated FET Buck Regulator
842
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS
72
TRIAC SENS GATE 800V 4A DPAK
32

Top Sellers