Search
Filters

TIL117SR2VM

Part No :
TIL117SR2VM
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISO 7.5KV TRANS W/BASE 6SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability: 70,817 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 7500Vpk
Minimum DC Current Transfer Ratio 50% @ 10mA
Switching Turn-On and Turn-Off Time 10μs, 10μs (Max)
Rise and Fall Time 2μs, 2μs
Input Type DC
Maximum Output Voltage 30V
Forward Voltage 1.2V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1107229-TIL117SR2VM
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
Quantity per package 1k pcs
The TIL117SR2VM, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 7500Vpk. It is able to operate at 30V output voltage (Max)within a wide temperature range of -40°C to 100°C. The minimum CTR is 50% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 7500Vpk
Minimum DC Current Transfer Ratio 50% @ 10mA
Switching Turn-On and Turn-Off Time 10μs, 10μs (Max)
Rise and Fall Time 2μs, 2μs
Input Type DC
Maximum Output Voltage 30V
Forward Voltage 1.2V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1107229-TIL117SR2VM
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TIL117SR2VM
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
TIL117SR2VM Price

TIL117SR2VM Datasheet
TIL117SR2VM Application

TIL117SR2VM Replacement
TIL117SR2VM Pdf

TIL117SR2VM Pinout
TIL117SR2VM Image

TIL117SR2VM Picture
TIL117SR2VM In Stock

TIL117SR2VM Distributor
TIL117SR2VM Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC MOSFET W/PNP SW TRANS 8-DFN
201
1.2MHz Step-Up DC/DC Converter in SOT-23
456
Zero-Volt Switching Triac Driver
13
DAC 1-CH Resistor-String 16-bit 8-Pin VSSOP T/R / IC D/A CONV LP 16-BIT 8VSSOP
637
IC INVERTER 5TSOP
3000
Voltage Supervisor With Programmable Delay | IC CIRCUIT RESET PWR-ON SOT23-5
512

Top Sellers