Search
Filters

TJ10S04M3L(T6L1,NQ

MOSFET P-CH 40V 10A DPAK-3
rohs
Rated 5/5 based on 1 customer reviews
Availability: 93,460 In Stock
TJ10S04M3L(T6L1,NQ, produced by Toshiba Semiconductor and Storage, is a P-Channel MOSFET transistor in DPAK+ SMD (SMT) package. The features include 40V drain-source breakdown voltage, 10A (Ta) continuous drain current at 25°C ,3V @ 1mA gate-source threshold voltage. TJ10S04M3L(T6L1,NQ is used in the 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 930pF @ 10V
Maximum Gate-Source Voltage +10V, -20V
Power Dissipation (Max) 27W (Tc)
Maximum Rds On at Id,Vgs 44 mOhm @ 5A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK+
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1107368-TJ10S04M3L(T6L1,NQ
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 930pF @ 10V
Maximum Gate-Source Voltage +10V, -20V
Power Dissipation (Max) 27W (Tc)
Maximum Rds On at Id,Vgs 44 mOhm @ 5A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK+
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1107368-TJ10S04M3L(T6L1,NQ
TJ10S04M3L(T6L1,NQ Price

TJ10S04M3L(T6L1,NQ Datasheet
TJ10S04M3L(T6L1,NQ Application

TJ10S04M3L(T6L1,NQ Replacement
TJ10S04M3L(T6L1,NQ Pdf

TJ10S04M3L(T6L1,NQ Pinout
TJ10S04M3L(T6L1,NQ Image

TJ10S04M3L(T6L1,NQ Picture
TJ10S04M3L(T6L1,NQ In Stock

TJ10S04M3L(T6L1,NQ Distributor
TJ10S04M3L(T6L1,NQ Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Single 2-Input NOR Gate
1900
IC GATE AND/NAND ECL 2INP 8SOIC
345
Surface Mount Schottky Power Rectifier Plastic SOD−123 Package
56000
Single output 50W ~ 200W DC-DC power module 
1
Dual Matched 1.3GHz Differential Amplifi ers/ADC Drivers
946
N-channel TrenchMOS FET
17255
Surface Mounted High-efficiency Rectifier Reverse Voltage 50 --- 1000 V Forward Current 1.0 A
190000
FIXED IND 2.7NH 600MA 120 MOHM
25565