Search
Filters

TLC5916IPWRG4

Part No : TLC5916IPWRG4
Manufacturer : Texas Instruments
Catalog : PMIC - LED Drivers
Description : IC LED DRIVER LIN 120MA 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 102,170 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 120mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1108387-TLC5916IPWRG4
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking
Texas Instruments TLC5916IPWRG4 is available at WIN SOURCE. Please review product page below for detailed information, including TLC5916IPWRG4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLC5916IPWRG4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 120mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1108387-TLC5916IPWRG4
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC5916IPWRG4
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
TLC5916IPWRG4 Price

TLC5916IPWRG4 Datasheet
TLC5916IPWRG4 Application

TLC5916IPWRG4 Replacement
TLC5916IPWRG4 Pdf

TLC5916IPWRG4 Pinout
TLC5916IPWRG4 Image

TLC5916IPWRG4 Picture
TLC5916IPWRG4 In Stock

TLC5916IPWRG4 Distributor
TLC5916IPWRG4 PMIC - LED Drivers

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 30V 1.5A TSMT3
144
1.2 A/1.25 MHz, HIGH-EFFICIENCY STEP-DOWN CONVERTER
83
SMT Power Inductors - DO1608C
93
IC DIFF DVR/RCVR DUAL 16-TSSOP
63
DIODE GEN PURP 600V 5A TO220AC
29
1W Differential Input/Output Audio Power Amplifier with Selectable Standby
11620
3.3V Octal transceiver with direction pin (3-State)
917
Silicon P-Channel MOS FET
600