Search
Filters

VCUT07B1-HD1-G4-08

TVS DIODE 7VWM 15VC 2LLP
Manufacturer: Vishay
rohs
Availability: 74,892 In Stock

The VCUT07B1-HD1-G4-08 ,from Vishay, is a 60W Zener diodes, package in a LLP1006-2L and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -40°C to 125°C (TJ) temperature range. The rate stand-off voltage for the VCUT07B1-HD1-G4-08 is 7V (Max) volts. The minimum breakdown voltage is given for 7.3V. It can support the clamping voltage and peak pulse current of up to 15V and 4A (8/20μs) , respectively.

Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 7V (Max)
Minimum Breakdown Voltage 7.3V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 4A (8/20μs)
Power Dissipation - Pd 60W
Applications General Purpose
Capacitance @ Frequency 14pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package LLP1006-2L
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1116972-VCUT07B1-HD1-G4-08
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 7V (Max)
Minimum Breakdown Voltage 7.3V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 4A (8/20μs)
Power Dissipation - Pd 60W
Applications General Purpose
Capacitance @ Frequency 14pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package LLP1006-2L
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1116972-VCUT07B1-HD1-G4-08
VCUT07B1-HD1-G4-08 Price

VCUT07B1-HD1-G4-08 Datasheet
VCUT07B1-HD1-G4-08 Application

VCUT07B1-HD1-G4-08 Replacement
VCUT07B1-HD1-G4-08 Pdf

VCUT07B1-HD1-G4-08 Pinout
VCUT07B1-HD1-G4-08 Image

VCUT07B1-HD1-G4-08 Picture
VCUT07B1-HD1-G4-08 In Stock

VCUT07B1-HD1-G4-08 Distributor
VCUT07B1-HD1-G4-08 TVS - Diodes

Image
Mfr.Part No
Description
Stock
HIGHLY EFFICIENT INTEGRATED 6A, SYNCHRONOUS BUCK REGULATOR
500
16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction
3990
IC CLK BUFFER 1:9 650MHZ 28PLCC
110
IC CURRENT MONITOR 1% SM8
118679
IC BUFF/DVR TRI-ST DUAL 20SO
65054
TVS DIODE 12VWM 21VC SOT23-3
6020
MOSFET N-CH 600V 11A TO220
20000