Search
Filters

XMC1403Q040X0064AAXUMA1

Part No : XMC1403Q040X0064AAXUMA1
Manufacturer : Infineon Technologies
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 64KB FLASH 40VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 27
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package PG-VQFN-40-17
Win Source Part Number 1073138-XMC1403Q040X0064AAXUMA1
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
The Infineon Technologies XMC1403Q040X0064AAXUMA1, a 32-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 27 i/o ports. The core processor of the XMC1403Q040X0064AAXUMA1 is ARM Cortex-M0, operated with a 48MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 5.5 V, rated for operation from -40°C to 105°C (TA). The XMC1403Q040X0064AAXUMA1 comes in PG-VQFN-40-17 package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 27
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package PG-VQFN-40-17
Win Source Part Number 1073138-XMC1403Q040X0064AAXUMA1
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XMC1403Q040X0064AAXUMA1
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
XMC1403Q040X0064AAXUMA1 Price

XMC1403Q040X0064AAXUMA1 Datasheet
XMC1403Q040X0064AAXUMA1 Application

XMC1403Q040X0064AAXUMA1 Replacement
XMC1403Q040X0064AAXUMA1 Pdf

XMC1403Q040X0064AAXUMA1 Pinout
XMC1403Q040X0064AAXUMA1 Image

XMC1403Q040X0064AAXUMA1 Picture
XMC1403Q040X0064AAXUMA1 In Stock

XMC1403Q040X0064AAXUMA1 Distributor
XMC1403Q040X0064AAXUMA1 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 5.6A TO-220
300W Transient Voltage Suppressor
50
250 kSPS, 6-Channel, Simultaneous Sampling, Bipolar 16-/14-/12-Bit ADC | IC ADC 14BIT SAR 64LQFP
100
IC PAR-LD 8BIT SHIFT REG 16-DIP
90
SIMPLE SWITCHER Power Converter Step-Down Voltage Regulator
19
High Current Micropower 600kHz Synchronous Buck-Boost DC/DC Converter
14

Top Sellers